☰
DC1084A-B
DC1084A-B
Active
Description:  BOARD DEMO LTM4602HV
Manufacturer:  Analog Devices
Datasheet:   DC1084A-B Datasheet
History Price: $77.26
In Stock: 28380
DC1084A-B vs DC1300A-A
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V
5V
Current - Output
6A
20A
Voltage - Input
4.5V ~ 28V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
800kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4602HV
LTC3725, LTC3726
Power - Output
-
-