☰
DC1087A
DC1087A
Active
Description:  BOARD DEMO FOR LTC3546UFD
Manufacturer:  Analog Devices
Datasheet:   DC1087A Datasheet
History Price: $148.6
In Stock: 28080
DC1087A vs DC1909A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 2.5V
3.3V
Current - Output
3A, 1A
20A
Voltage - Input
2.5V ~ 5.5V
4.5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3546
LT3840
Power - Output
-
-