☰
DC1091A
DC1091A
Active
Description:  BOARD DEMO FOR LT3480EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1091A Datasheet
History Price: $148.6
In Stock: 14320
DC1091A vs DC1901A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V or 5V
Current - Output
2A
100mA
Voltage - Input
6.3V ~ 38V
4V ~ 150V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3480
LTC3639
Power - Output
-
-