☰
DC1095A
DC1095A
Active
Description:  BOARD DEMO FOR LTC3538EDCB
Manufacturer:  Analog Devices
Datasheet:   DC1095A Datasheet
History Price: $111.45
In Stock: 560
DC1095A vs DC1928A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
800mA
12A
Voltage - Input
2.4V ~ 5.5V
18V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3538
LTC3867
Power - Output
-
-