☰
DC1095A
DC1095A
Active
Description:  BOARD DEMO FOR LTC3538EDCB
Manufacturer:  Analog Devices
Datasheet:   DC1095A Datasheet
History Price: $111.45
In Stock: 560
DC1095A vs DC1987A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
5V
Current - Output
800mA
350mA
Voltage - Input
2.4V ~ 5.5V
4.5V ~ 29V
Regulator Topology
Buck-Boost
Flyback
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3538
LTM8057
Power - Output
-
-