☰
DC1100A
DC1100A
Active
Description:  BOARD DEMO FOR LTC3803ES6-3
Manufacturer:  Analog Devices
Datasheet:   DC1100A Datasheet
History Price: $89.16
In Stock: 43680
DC1100A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V or 5V
Current - Output
3A
100mA
Voltage - Input
18V ~ 72V
0.8V ~ 5.5V
Regulator Topology
Flyback
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3803
LTC3526L
Power - Output
-
-