☰
DC1105A
DC1105A
Active
Description:  BOARD EVAL FOR LTC3822EDD
Manufacturer:  Analog Devices
Datasheet:   DC1105A Datasheet
History Price: $148.6
In Stock: 15400
DC1105A vs DC1922A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
-
Voltage - Output
1.8V
5V
Current - Output
8A
200mA
Voltage - Input
2.75V ~ 4.5V
2.42V ~ 15V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3822-1
LTC3129
Power - Output
-
-