☰
DC1105A
DC1105A
Active
Description:  BOARD EVAL FOR LTC3822EDD
Manufacturer:  Analog Devices
Datasheet:   DC1105A Datasheet
History Price: $148.6
In Stock: 36800
DC1105A vs DC1980A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.8V
1.8V, 3.3V, 5V
Current - Output
8A
2A, 1A, 1A
Voltage - Input
2.75V ~ 4.5V
5.4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3822-1
LT3514
Power - Output
-
-