☰
DC1106A
DC1106A
Active
Description:  BOARD DEMO FOR LT3570EUF
Manufacturer:  Analog Devices
Datasheet:   DC1106A Datasheet
History Price: $178.32
In Stock: 29920
DC1106A vs DC1901A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V, 12V
1.8V, 3.3V or 5V
Current - Output
100mA, 275mA, 1A
100mA
Voltage - Input
3.3V ~ 10V, 4V ~ 36V
4V ~ 150V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3570
LTC3639
Power - Output
-
-