☰
DC1108A
DC1108A
Active
Description:  EVAL BOARD FOR LT6411
Manufacturer:  Analog Devices
Datasheet:   DC1108A Datasheet
History Price: $59.44
In Stock: 40560
DC1108A vs DC1103A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Differential
Output Type
Differential
Differential
Slew Rate
3300V/?s
1500V/?s
Voltage - Supply, Single/Dual
650 MHz
1.4 GHz
Board Type
105 mA
42 mA
Supplied Contents
8 mA
125 mA
Utilized IC / Part
4.5V ~ 12V, ?.25V ~ 6V
2.8V ~ 5.5V, ?.4V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6411
LTC6410-6