Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1108A
DC1108A
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LT6411
Manufacturer:
Analog Devices
Datasheet:
DC1108A Datasheet
History Price: $59.44
In Stock: 40560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1108A vs DC1363A
Part No
DC1108A
DC1363A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
Current Sense
Output Type
Differential
Single-Ended
Slew Rate
3300V/?s
-
Voltage - Supply, Single/Dual
650 MHz
200 kHz
Board Type
105 mA
-
Supplied Contents
8 mA
70 ?A
Utilized IC / Part
4.5V ~ 12V, ?.25V ~ 6V
2.7V ~ 36V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6411
LT6107