Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1113A
DC1113A
Active
Op Amp Evaluation Boards
Description:
LTC6102 CURRENT SENSE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC1113A Datasheet
History Price: $59.44
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1113A vs DC1108A
Part No
DC1113A
DC1108A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Current Sense
General Purpose
Output Type
-
Differential
Slew Rate
-
3300V/?s
Voltage - Supply, Single/Dual
-
650 MHz
Board Type
1 mA
105 mA
Supplied Contents
420 ?A
8 mA
Utilized IC / Part
4V ~ 60V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6102
LT6411