Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
-
Differential
Slew Rate
0.05V/?s
1500V/?s
Voltage - Supply, Single/Dual
-
1.4 GHz
Supplied Contents
60 ?A
125 mA
Utilized IC / Part
2.7V ~ 36V, ?.35V ~ 18V
2.8V ~ 5.5V, ?.4V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6100
LTC6410-6