☰
DC1114A
DC1114A
Active
Description:  LT6100 CURRENT SENSE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1114A Datasheet
History Price: $59.44
In Stock: 35400
DC1114A vs DC1287A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Buffer
Output Type
-
Differential
Slew Rate
0.05V/?s
3400V/?s
Voltage - Supply, Single/Dual
-
2 GHz
Board Type
15 mA
20 mA
Supplied Contents
60 ?A
42 mA
Utilized IC / Part
2.7V ~ 36V, ?.35V ~ 18V
2.7V ~ 3.9V, ?.35V ~ 1.95V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6100
LTC6416