☰
DC1118A-A
DC1118A-A
Active
Description:  EVAL BOARD FOR LTM4601
Manufacturer:  Analog Devices
Datasheet:   DC1118A-A Datasheet
History Price: $89.16
In Stock: 23040
DC1118A-A vs DC1300A-A
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
5V
Current - Output
12A, 10A
20A
Voltage - Input
5V ~ 20V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
750kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4601
LTC3725, LTC3726
Power - Output
-
-