☰
DC1122A
DC1122A
Active
Description:  LT3681EDE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1122A Datasheet
History Price: $178.32
In Stock: 45520
DC1122A vs DC1923A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
2A
200mA
Voltage - Input
4.5V ~ 34V
2.42V ~ 15V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3681
LTC3129-1
Power - Output
-
-