☰
DC1122A
DC1122A
Active
Description:  LT3681EDE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1122A Datasheet
History Price: $178.32
In Stock: 18560
DC1122A vs DC1988A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
3.3V
5V, 6V
Current - Output
2A
100mA, 100mA
Voltage - Input
4.5V ~ 34V
4.5V ~ 30V
Regulator Topology
Buck
Flyback
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3681
LTM8058
Power - Output
-
-