☰
DC1129A
DC1129A
Active
Description:  EVAL BOARD BUCK REG LTC3610
Manufacturer:  Analog Devices
Datasheet:   DC1129A Datasheet
History Price: $185.75
In Stock: 22720
DC1129A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V, 1.2V, 1.5V, 1.8V or 2.5V
5V
Current - Output
12A
20A
Voltage - Input
4.5V ~ 24V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
750kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3610
LTC3725, LTC3726
Power - Output
-
-