☰
DC1154A
DC1154A
Active
Description:  BOARD DEMO FOR LTC3873ETS8
Manufacturer:  Analog Devices
Datasheet:   DC1154A Datasheet
History Price: $89.16
In Stock: 30920
DC1154A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
15V
Current - Output
3A
6.7A
Voltage - Input
36V ~ 72V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
200kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3873
LTC3725, LTC3726
Power - Output
-
-