☰
DC1158A
DC1158A
Active
Description:  BOARD EVAL FOR LTC3564ES5
Manufacturer:  Analog Devices
Datasheet:   DC1158A Datasheet
History Price: $83.32
In Stock: 43900
DC1158A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
15V
Current - Output
1.25A
6.7A
Voltage - Input
2.5V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
2.25MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3564
LTC3725, LTC3726
Power - Output
-
-