☰
DC1161B
DC1161B
Active
Description:  BOARD DEMO FOR LT3507EUHF
Manufacturer:  Analog Devices
Datasheet:   DC1161B Datasheet
History Price: $267.47
In Stock: 41020
DC1161B vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
1.8V, 3.3V or 5V
Current - Output
2.4A, 1.4A, 1.3A, 200mA
100mA
Voltage - Input
7V ~ 36V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
450kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3507
LTC3526L
Power - Output
-
-