☰
DC1174B-A
DC1174B-A
Active
Description:  EVAL BOARD LTC3725 LTC3726
Manufacturer:  Analog Devices
Datasheet:   DC1174B-A Datasheet
History Price: Active
In Stock: 21680
DC1174B-A vs DC1053A-E
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V or 5V
Current - Output
10A
100mA
Voltage - Input
9V ~ 36V
0.8V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
200kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LTC3526L
Power - Output
50 W
-