☰
DC1194A
DC1194A
Active
Description:  BOARD EVAL LTM8020
Manufacturer:  Analog Devices
Datasheet:   DC1194A Datasheet
History Price: $77.26
In Stock: 39120
DC1194A vs DC1898A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
5V, 8.5V, 10V
Current - Output
200mA
5.5A, 5A, 3A
Voltage - Input
4.5V ~ 36V
2.5V ~ 60V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
450kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8020
LTC3899
Power - Output
-
-