☰
DC1194A
DC1194A
Active
Description:  BOARD EVAL LTM8020
Manufacturer:  Analog Devices
Datasheet:   DC1194A Datasheet
History Price: $77.26
In Stock: 39120
DC1194A vs DC1958A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
200mA
3A, 3A
Voltage - Input
4.5V ~ 36V
3.6V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8020
LTC3633A-2
Power - Output
-
-