☰
DC1194A
DC1194A
Active
Description:  BOARD EVAL LTM8020
Manufacturer:  Analog Devices
Datasheet:   DC1194A Datasheet
History Price: $77.26
In Stock: 39120
DC1194A vs DC1997A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.5V
Current - Output
200mA
20A, 20A
Voltage - Input
4.5V ~ 36V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8020
LTC3838-1
Power - Output
-
-