☰
DC1198A-A
DC1198A-A
Obsolete
Description:  BOARD EVAL LTM4605
Manufacturer:  Analog Devices
Datasheet:   DC1198A-A Datasheet
History Price: Obsolete
In Stock: 25360
DC1198A-A vs DC1898A
Part No
Series
?Module?
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
5V, 8.5V, 10V
Current - Output
5A
5.5A, 5A, 3A
Voltage - Input
4.5V ~ 20V
2.5V ~ 60V
Regulator Topology
Buck-Boost
Boost, Buck
Frequency - Switching
300kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4605
LTC3899
Power - Output
-
-