Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1200A
DC1200A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3430EFE-1 DEMO BOARD - A, 100K
Manufacturer:
Analog Devices
Datasheet:
DC1200A Datasheet
History Price: Active
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1200A vs DC1053A-E
Part No
DC1200A
DC1053A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V or 5V
Current - Output
2A
100mA
Voltage - Input
5.5V ~ 60V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
100kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3430
LTC3526L
Power - Output
-
-