☰
DC1200A
DC1200A
Active
Description:  LT3430EFE-1 DEMO BOARD - A, 100K
Manufacturer:  Analog Devices
Datasheet:   DC1200A Datasheet
History Price: Active
In Stock: 6840
DC1200A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
2A
20A
Voltage - Input
5.5V ~ 60V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
100kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3430
LTC3725, LTC3726
Power - Output
-
-