☰
DC1206A
DC1206A
Active
Description:  BOARD DEMO FOR LTC3568EDD
Manufacturer:  Analog Devices
Datasheet:   DC1206A Datasheet
History Price: $89.16
In Stock: 40240
DC1206A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V
5V
Current - Output
1.8A
20A
Voltage - Input
2.25V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3568
LTC3725, LTC3726
Power - Output
-
-