☰
DC1207A
DC1207A
Active
Description:  EVAL BOARD BUCK REG LT3504
Manufacturer:  Analog Devices
Datasheet:   DC1207A Datasheet
History Price: $166.42
In Stock: 30120
DC1207A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V, 5V
5V
Current - Output
1A, 1A, 1A, 1A
20A
Voltage - Input
5.4V ~ 40V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3504
LTC3725, LTC3726
Power - Output
-
-