☰
DC1209A
DC1209A
Active
Description:  BOARD DEMO FOR LT3060EDC
Manufacturer:  Analog Devices
Datasheet:   DC1209A Datasheet
History Price: $89.16
In Stock: 34080
DC1209A vs DC1900A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V ~ 5V
1.2V, 1.5V, 2.5V, 3.3V
Current - Output
100mA
4A, 4A, 4A, 4A
Voltage - Input
2.1V ~ 45V
4V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3060
LTM4644
Power - Output
-
-