☰
DC1211A-A
DC1211A-A
Active
Description:  BOARD DEMO FOR LTC3528EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1211A-A Datasheet
History Price: $89.16
In Stock: 27200
DC1211A-A vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V ~ 5V
1.8V, 3.3V or 5V
Current - Output
1A
100mA
Voltage - Input
0.7V ~ 5.5V
0.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3528
LTC3526L
Power - Output
-
-