☰
DC1212A-A
DC1212A-A
Active
Description:  BOARD DEMO FOR LT3480EDD
Manufacturer:  Analog Devices
Datasheet:   DC1212A-A Datasheet
History Price: $118.88
In Stock: 6820
DC1212A-A vs DC1300A-C
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
15V
Current - Output
2A
6.7A
Voltage - Input
6.3V ~ 38V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
800kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3480
LTC3725, LTC3726
Power - Output
-
-