☰
DC1213A
DC1213A
Active
Description:  BOARD EVAL FOR LTC3523EUD
Manufacturer:  Analog Devices
Datasheet:   DC1213A Datasheet
History Price: $185.75
In Stock: 49960
DC1213A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 3.3V
5V
Current - Output
200mA, 200mA
20A
Voltage - Input
1.8V ~ 4.2V
9V ~ 36V
Regulator Topology
Boost, Buck
Forward Converter
Frequency - Switching
1.2MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3523
LTC3725, LTC3726
Power - Output
-
-