☰
DC1219A-A
DC1219A-A
Active
Description:  BOARD DEMO FOR LT3495EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1219A-A Datasheet
History Price: $89.16
In Stock: 35920
DC1219A-A vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
15V
1.8V, 3.3V or 5V
Current - Output
75mA
100mA
Voltage - Input
3V ~ 6V
0.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3495
LTC3526L
Power - Output
-
-