☰
DC1219A-D
DC1219A-D
Active
Description:  BOARD EVAL FOR LT3495BEDDB
Manufacturer:  Analog Devices
Datasheet:   DC1219A-D Datasheet
History Price: $89.16
In Stock: 22160
DC1219A-D vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
15V
5V
Current - Output
36mA
20A
Voltage - Input
3V ~ 6V
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3495B-1
LTC3725, LTC3726
Power - Output
-
-