☰
DC1228A
DC1228A
Active
Description:  BOARD DEMO FOR LT3573EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1228A Datasheet
History Price: $118.88
In Stock: 4720
DC1228A vs DC1300A-C
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
15V
Current - Output
1A
6.7A
Voltage - Input
10V ~ 30V
9V ~ 36V
Regulator Topology
Flyback
Forward Converter
Frequency - Switching
238kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3573
LTC3725, LTC3726
Power - Output
-
-