☰
DC1237A-A
DC1237A-A
Active
Description:  LTC3527EUD DEMO BOARD - DUAL 800
Manufacturer:  Analog Devices
Datasheet:   DC1237A-A Datasheet
History Price: $101.32
In Stock: 10240
DC1237A-A vs DC1989A-A
Series
-
?Module?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
1V
Current - Output
-
50A
Voltage - Input
0.7V ~ 5.5V
4.5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz, 2.2MHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3527-1
LTM4676
Power - Output
-
-