☰
DC1237A-B
DC1237A-B
Active
Description:  LTC3527EUD-1 DEMO BOARD - DUAL 8
Manufacturer:  Analog Devices
Datasheet:   DC1237A-B Datasheet
History Price: $101.32
In Stock: 3360
DC1237A-B vs DC1041A-B
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
0.6V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, or 5V
Current - Output
-
12A
Voltage - Input
0.7V ~ 5.5V
4.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz, 2.2MHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3527-1
LTM4601HV
Power - Output
-
-