Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1237A-B
DC1237A-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3527EUD-1 DEMO BOARD - DUAL 8
Manufacturer:
Analog Devices
Datasheet:
DC1237A-B Datasheet
History Price: $101.32
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1237A-B vs DC1211A-A
Part No
DC1237A-B
DC1211A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
1.8V ~ 5V
Current - Output
-
1A
Voltage - Input
0.7V ~ 5.5V
0.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.2MHz, 2.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3527-1
LTC3528
Power - Output
-
-