☰
DC1245A
DC1245A
Active
Description:  BOARD DEMO LTM4616
Manufacturer:  Analog Devices
Datasheet:   DC1245A Datasheet
History Price: $77.26
In Stock: 32720
DC1245A vs DC1928A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V
12V
Current - Output
8A, 8A
12A
Voltage - Input
2.7V ~ 5.5V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4616
LTC3867
Power - Output
-
-