☰
DC1247A
DC1247A
Active
Description:  BOARD DEMO FOR LT3582EUD
Manufacturer:  Analog Devices
Datasheet:   DC1247A Datasheet
History Price: $148.6
In Stock: 9480
DC1247A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.2V ~ 12.775V, -1.2V ~ -13.95V
5V
Current - Output
-
20A
Voltage - Input
2.7V ~ 5.5V
9V ~ 36V
Regulator Topology
Inverting
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3582
LTC3725, LTC3726
Power - Output
-
-