☰
DC1264A
DC1264A
Active
Description:  LTC6410-6 4-PORT DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC1264A Datasheet
History Price: $117.12
In Stock: 37360
DC1264A vs DC1108A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Differential
General Purpose
Output Type
Differential
Differential
Slew Rate
1500V/?s
3300V/?s
Voltage - Supply, Single/Dual
1.4 GHz
650 MHz
Board Type
42 mA
105 mA
Supplied Contents
125 mA
8 mA
Utilized IC / Part
2.8V ~ 5.5V, ?.4V ~ 2.75V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6410-6
LT6411