Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1271A
DC1271A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3854EDDB
Manufacturer:
Analog Devices
Datasheet:
DC1271A Datasheet
History Price: $148.6
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1271A vs DC1898A
Part No
DC1271A
DC1898A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.5V
5V, 8.5V, 10V
Current - Output
15A
5.5A, 5A, 3A
Voltage - Input
4.5V ~ 14V
2.5V ~ 60V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
400kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3854
LTC3899
Power - Output
-
-