☰
DC1271A
DC1271A
Active
Description:  BOARD DEMO FOR LTC3854EDDB
Manufacturer:  Analog Devices
Datasheet:   DC1271A Datasheet
History Price: $148.6
In Stock: 34560
DC1271A vs DC1987A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.5V
5V
Current - Output
15A
350mA
Voltage - Input
4.5V ~ 14V
4.5V ~ 29V
Regulator Topology
Buck
Flyback
Frequency - Switching
400kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3854
LTM8057
Power - Output
-
-