☰
DC1273A
DC1273A
Active
Description:  BOARD DEMO FOR LT1938EDD
Manufacturer:  Analog Devices
Datasheet:   DC1273A Datasheet
History Price: $118.88
In Stock: 21040
DC1273A vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
5V, 8.5V, 10V
Current - Output
2.2A
5.5A, 5A, 3A
Voltage - Input
4.5V ~ 25V
2.5V ~ 60V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
800kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1938
LTC3899
Power - Output
-
-