☰
DC1273A
DC1273A
Active
Description:  BOARD DEMO FOR LT1938EDD
Manufacturer:  Analog Devices
Datasheet:   DC1273A Datasheet
History Price: $118.88
In Stock: 27680
DC1273A vs DC1973A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
2.2A
2.1A
Voltage - Input
4.5V ~ 25V
6V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
800kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1938
LT8697
Power - Output
-
-