☰
DC1300A-A
DC1300A-A
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-A Datasheet
History Price: $237.75
In Stock: 42280
DC1300A-A vs DC1023A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
20A
5V
Voltage - Input
9V ~ 36V
1A
Regulator Topology
Forward Converter
6V ~ 36V
Frequency - Switching
200kHz
Buck
Board Type
Fully Populated
2.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3725, LTC3726
Board(s)
Power - Output
-
LT3505