☰
DC1300A-A
DC1300A-A
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-A Datasheet
History Price: $237.75
In Stock: 42280
DC1300A-A vs DC1106A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
2.5V, 3.3V, 12V
Current - Output
20A
100mA, 275mA, 1A
Voltage - Input
9V ~ 36V
3.3V ~ 10V, 4V ~ 36V
Regulator Topology
Forward Converter
Boost, Buck
Frequency - Switching
200kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LT3570
Power - Output
-
-