☰
DC1300A-A
DC1300A-A
Active
Description:  BOARD EVAL FOR LTC3725EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1300A-A Datasheet
History Price: $237.75
In Stock: 42280
DC1300A-A vs DC1129A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
0.6V, 1.2V, 1.5V, 1.8V or 2.5V
Current - Output
20A
12A
Voltage - Input
9V ~ 36V
4.5V ~ 24V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
200kHz
750kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3725, LTC3726
LTC3610
Power - Output
-
-